NPFC - MIL-PRF-19500/399
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960 AND 2N3960UB JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 20 February 2002 |
| Status: | inactive |
| Page Count: | 16 |
Document History
July 11, 2023
TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960 AND 2N3960UB JAN, JANTX, JANTXV, JANS, JANHC, JANKC
Scope.
This specification covers the performance requirements for NPN silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device...
March 14, 2018
TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960 AND 2N3960UB JAN, JANTX, JANTXV, JANHC, JANKC
This specification covers the performance requirements for NPN silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type and...
December 14, 2016
TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960 AND 2N3960UB JAN, JANTX, JANTXV, JANHC, JANKC
This specification covers the performance requirements for NPN silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type and...
May 24, 2016
Semiconductor Device, Transistor, NPN, Silicon, Switching Type 2N3960 and 2N3960UB JAN, JANTX, JANTXV, JANTXVM, JANTXVD, JANTXVP, JANTXVL, JANTXVR, JANTXVF, JANTXVG, JANTXVH, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHC, JANHCM, JANHCD, JANHCP, JANHCL, JANHCR, JANHCF, JANHCG, JANHCH, JANKC, JANKCM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKC
A description is not available for this item.
July 29, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960 AND 2N3960UB JAN, JANTX, JANTXV, JANTXVM, JANTXVD, JANTXVP, JANTXVL, JANTXVR, JANTXVF, JANTXVG, JANTXVH, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHC, JANHCM, JANHCD, JANHCP, JANHCL, JANHCR, JANHCF, JANHCG, JANHCH, JANKC, JANKCM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKCH
This specification covers the performance requirements for NPN silicon, switching transistors. Four levels of product assurance are provided for each device type and two levels for unencapsulated die...
February 24, 2010
Semiconductor Device, Transistor, NPN, Silicon, Switching Type 2N3960 and 2N3960UB JAN, JANTX, JANTXV, JANS, JANHC and JANKC
This specification covers the performance requirements for NPN silicon, switching transistors. Four levels of product assurance are provided for each device type and two levels for unencapsulated die...
March 25, 2005
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960 AND 2N3960UB JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for NPN silicon, switching transistors. Four levels of product assurance are provided for each device type and two levels for unencapsulated die...
MIL-PRF-19500/399
February 20, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960 AND 2N3960UB JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
A description is not available for this item.
May 29, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960 AND 2N3960UB JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for NPN silicon, switching transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
April 5, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960 JAN, JANTX, AND JANTXV
A description is not available for this item.
August 2, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960 JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN silicon, switching transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
September 6, 1991
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3960, JANTX AND JANTXV
A description is not available for this item.
June 19, 1990
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPE 2N3960, JANTX AND JANTXV
This specification covers the detail requirements for NPN, silicon, switching transistors. Two levels of product assurance are provided for each device type as specified in MIL-S-19500.
See figure...
March 22, 1977
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3959, TX2N3959, 2N3960 AND TX2N3960
A description is not available for this item.
August 15, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING TYPES 2N3959, TX2N3959, 2N3960 AND TX2N3960
A description is not available for this item.