ASD-STAN PREN 2465
Aerospace series Steel X2CrNi18-9 (1.4307) Softened 450 MPa ≤ Rm ≤ 680 MPa Bar for machining 4 mm ≤ De ≤ 100 mm
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard specifies the requirements relating to:
Steel X2CrNi18-9 (1.4307)
Softened
450 MPa ≤ Rm ≤ 680 MPa
Bar for machining
4 mm ≤ De ≤ 100 mm
for aerospace applications.
W.-Nr.: 1.4307
Document History
ASD-STAN PREN 2465
February 1, 2018
Aerospace series Steel X2CrNi18-9 (1.4307) Softened 450 MPa ≤ Rm ≤ 680 MPa Bar for machining 4 mm ≤ De ≤ 100 mm
This standard specifies the requirements relating to:
Steel X2CrNi18-9 (1.4307)
Softened
450 MPa ≤ Rm ≤ 680 MPa
Bar for machining
4 mm ≤ De ≤ 100 mm
for aerospace applications.
W.-Nr.: 1.4307...
October 1, 2006
Aerospace series Steel FE-PA3901 (X2CrNi18-9) Softened 450 MPa Less than or Equal to Rm Less than or Equal to 680 MPa Bar for machining 4 mm Less than or Equal to De Less than or Equal to 100 mm
A description is not available for this item.