ASD-STAN - PREN 2465

Aerospace series Steel FE-PA3901 (X2CrNi18-9) Softened 450 MPa Less than or Equal to Rm Less than or Equal to 680 MPa Bar for machining 4 mm Less than or Equal to De Less than or Equal to 100 mm

inactive
Organization: ASD-STAN
Publication Date: 1 October 2006
Status: inactive
Page Count: 6

Document History

February 1, 2018
Aerospace series Steel X2CrNi18-9 (1.4307) Softened 450 MPa ≤ Rm ≤ 680 MPa Bar for machining 4 mm ≤ De ≤ 100 mm
This standard specifies the requirements relating to: Steel X2CrNi18-9 (1.4307) Softened 450 MPa ≤ Rm ≤ 680 MPa Bar for machining 4 mm ≤ De ≤ 100 mm for aerospace applications. W.-Nr.: 1.4307...
PREN 2465
October 1, 2006
Aerospace series Steel FE-PA3901 (X2CrNi18-9) Softened 450 MPa Less than or Equal to Rm Less than or Equal to 680 MPa Bar for machining 4 mm Less than or Equal to De Less than or Equal to 100 mm
A description is not available for this item.
Advertisement