ASD-STAN PREN 3275
Aerospace series - Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal - Metric series - Technical specification
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 30 |
scope:
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings, for temperature ranges type II and III according to ISO 6771 and nominal pressure up to 28 000 kPa.
Document History
ASD-STAN PREN 3275
March 1, 2018
Aerospace series - Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal - Metric series - Technical specification
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings, for...
November 30, 1993
(CANCELLED) Aerospace Series Pipe Coupling 8 Degrees 30' Dynamic Beam Seal up to 28 000 kPa Metric Series Technical Specification
A description is not available for this item.