CSA E60974-1

Arc welding equipment - Part 1: Welding power sources

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2012
Status: active
Page Count: 255
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by mechanical means.

This part of IEC 60974 specifies safety and performance requirements of welding power sources and plasma cutting systems.

This part of IEC 60974 is not applicable to welding power sources for manual metal arc welding with limited duty operation which are designed mainly for use by laymen and designed in accordance with IEC 60974-6.

This part of IEC 60974 is not applicable to testing of power sources during periodic maintenance or after repair.

NOTE 1 Typical allied processes are electric arc cutting and arc spraying.

NOTE 2 AC systems having a nominal voltage between 100 V and 1 000 V are given in Table 1 of IEC 60038:2009.

NOTE 3 This part of IEC 60974 does not include electromagnetic compatibility (EMC) requirements.

Document History

January 1, 2019
Arc welding equipment — Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, battery...
December 1, 2012
Arc Welding Equipment - Part 1: Welding Power Sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by...
CSA E60974-1
January 1, 2012
Arc welding equipment - Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by...
December 1, 2011
Arc Welding Equipment - Part 1: Welding Power Sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding that specified in...
February 1, 2002
Arc Welding Equipment - Part 1: Welding Power Sources
A description is not available for this item.
October 1, 2000
Arc Welding Equipment - Part 1: Welding Power Sources
A description is not available for this item.
October 1, 2000
Arc Welding Equipment - Part 1: Welding Power Sources
This Standard applies to the safety of such equipment designed to be installed and used in accordance with the rules of the Canadian Electrical Code, Part 1. Products covered by the scope of this...
October 1, 2000
Arc Welding Equipment - Part 1: Welding Power Sources
A description is not available for this item.

References

Advertisement