CSA E60974-1 - : References
This document references the following standards:
16 CFR PART 1407
CENELEC HD 22.6 S2/A1
IEC 60038
IEC 60050-151
IEC 60050-195
IEC 60050-811
IEC 60050-826
IEC 60050-851
IEC 60076-12
IEC 60085
IEC 60112
IEC 60204-1
IEC 60245-6
IEC 60309-1
IEC 60417 DATABASE
IEC 60445
IEC 60529
IEC 60664-1
IEC 60664-3
IEC 60695-11-10
IEC 60755
IEC 60950-1
IEC 60974-10
IEC 60974-12
IEC 60974-6
IEC 60974-7
IEC 60974-9
IEC 61140
IEC 61558-1
IEC 61558-2-4
IEC 61558-2-6
IEC CISPR 11
ISO 13732-1
ISO 17846
ISO 3864-1
ISO 7000 DATABASE SNAPSHOT
NFPA 70
This document is referenced by the following standards:
CSA C61000-3-3:14
CSA W117.2:19
Advertisement