FORD WSS-M2G337-B

ADHESIVE - EPOXY BASED, STRUCTURAL, 10 - 40 % EXPANDING, HEAT CURING, WELDABLE, IMPACT RESISTANT - ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 3 August 2007
Status: active
Page Count: 6
scope:

The material defined by this specification is a pumpable epoxy resin base, high temperature heat curing, 10 - 40% expanding, structural, weldable adhesives with improved impact and peel resistance properties. The material exhibits excellent strength retention through environmental exposures.

Document History

FORD WSS-M2G337-B
August 3, 2007
ADHESIVE - EPOXY BASED, STRUCTURAL, 10 - 40 % EXPANDING, HEAT CURING, WELDABLE, IMPACT RESISTANT - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pumpable epoxy resin base, high temperature heat curing, 10 - 40% expanding, structural, weldable adhesives with improved impact and peel resistance...
February 26, 2003
ADHESIVE - EPOXY BASED, STRUCTURAL, 10 - 40 % EXPANDING, HEAT CURING, WELDABLE, IMPACT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a pumpable epoxy resin base, high temperature heat curing, 10 - 40 % expanding, structural, weldable adhesives with improved impact and peel...
May 21, 1996
ADHESIVE, EPOXY BASED, STRUCTURAL, 10 - 40 % EXPANDING, HEAT CURING, WELDABLE, IMPACT RESISTANT
1. SCOPE The material defined by this specification is a pumpable epoxy resin base, high temperature heat curing, 10 -40 % expanding, structural, weldable adhesives with improved impact and peel...

References

Advertisement