FORD WSS-M2G337-B

ADHESIVE, EPOXY BASED, STRUCTURAL, 10 - 40 % EXPANDING, HEAT CURING, WELDABLE, IMPACT RESISTANT

inactive
Buy Now
Organization: FORD
Publication Date: 21 May 1996
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is a pumpable epoxy resin base, high temperature heat curing, 10 -40 % expanding, structural, weldable adhesives with improved impact and peel resistance properties. The material exhibits excellent strength retention through environmental exposures.

Document History

August 3, 2007
ADHESIVE - EPOXY BASED, STRUCTURAL, 10 - 40 % EXPANDING, HEAT CURING, WELDABLE, IMPACT RESISTANT - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pumpable epoxy resin base, high temperature heat curing, 10 - 40% expanding, structural, weldable adhesives with improved impact and peel resistance...
February 26, 2003
ADHESIVE - EPOXY BASED, STRUCTURAL, 10 - 40 % EXPANDING, HEAT CURING, WELDABLE, IMPACT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a pumpable epoxy resin base, high temperature heat curing, 10 - 40 % expanding, structural, weldable adhesives with improved impact and peel...
FORD WSS-M2G337-B
May 21, 1996
ADHESIVE, EPOXY BASED, STRUCTURAL, 10 - 40 % EXPANDING, HEAT CURING, WELDABLE, IMPACT RESISTANT
1. SCOPE The material defined by this specification is a pumpable epoxy resin base, high temperature heat curing, 10 -40 % expanding, structural, weldable adhesives with improved impact and peel...

References

Advertisement