DS/EN IEC 62271-110

High-voltage switchgear and controlgear – Part 110: Inductive load switching

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 March 2018
Status: active
Page Count: 6
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

<span style="color:red">NEW!</span>IEC 62271-110:2017 is available as <a href="https://webstore.iec.ch/publication/61607">IEC 62271-110:2017 RLV</a> which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.</br></br>IEC 62271-110:2017 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and applied for inductive current switching. It is applicable to switching devices (including circuit-breakers in accordance with IEC 62271-100) that are used to switch high‑voltage motor currents and shunt reactor currents and also to high-voltage contactors used to switch high-voltage motor currents as covered by IEC 62271-106. This fourth edition cancels and replaces the third edition published in 2012 and constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - all switching devices are now covered, not only circuit-breakers; - a limited number of T10 tests no longer covers shunt-reactor switching tests below 52 kV; - evaluation and reporting of a re-ignition-free arcing time window has been added.

Document History

April 26, 2023
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
DS/EN IEC 62271-110
March 26, 2018
High-voltage switchgear and controlgear – Part 110: Inductive load switching
<span style="color:red">NEW!</span>IEC 62271-110:2017 is available as <a href="https://webstore.iec.ch/publication/61607">IEC 62271-110:2017 RLV</a> which contains the...
February 5, 2018
High-voltage switchgear and controlgear – Part 110: Inductive load switching
<span style="color:red">NEW!</span>IEC 62271-110:2017 is available as <a href="https://webstore.iec.ch/publication/61607">IEC 62271-110:2017 RLV</a> which contains the...
High-voltage switchgear and controlgear – Part 110: Inductive load switching
NA
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
Advertisement