DSF/PREN IEC 62271-110

High-voltage switchgear and controlgear – Part 110: Inductive load switching

inactive
Organization: DS
Status: inactive
Page Count: 33
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

NA

Document History

April 26, 2023
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
March 26, 2018
High-voltage switchgear and controlgear – Part 110: Inductive load switching
<span style="color:red">NEW!</span>IEC 62271-110:2017 is available as <a href="https://webstore.iec.ch/publication/61607">IEC 62271-110:2017 RLV</a> which contains the...
February 5, 2018
High-voltage switchgear and controlgear – Part 110: Inductive load switching
<span style="color:red">NEW!</span>IEC 62271-110:2017 is available as <a href="https://webstore.iec.ch/publication/61607">IEC 62271-110:2017 RLV</a> which contains the...
DSF/PREN IEC 62271-110
High-voltage switchgear and controlgear – Part 110: Inductive load switching
NA
High-voltage switchgear and controlgear – Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
Advertisement