DS/EN ISO 10215

Anodizing of aluminium and its alloys – Visual determination of image clarity of anodic oxidation coatings – Chart scale method (ISO 10215:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 March 2018
Status: active
Page Count: 22
ICS Code (Surface treatment): 25.220.20
scope:

ISO 10215:2018 specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and its alloys, using a chart scale and a lightness scale, which are defined. The method is applicable only to flat surfaces that can reflect the image of the chart scale pattern.

Document History

DS/EN ISO 10215
March 27, 2018
Anodizing of aluminium and its alloys – Visual determination of image clarity of anodic oxidation coatings – Chart scale method (ISO 10215:2018)
ISO 10215:2018 specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and its alloys, using a chart scale and a lightness scale, which are defined. The...
October 4, 2010
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method
This International Standard specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys using a chart scale and a lightness scale, which...
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method (ISO/FDIS 10215:2010)
This International Standard specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys using a chart scale and a lightness scale, which...
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method (ISO/DIS 10215:2009)
This International Standard specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys using a chart scale and a lightness scale, which...
Advertisement