DS/EN ISO 10215
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method
active
| Organization: | DS |
| Publication Date: | 4 October 2010 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys using a chart scale and a lightness scale, which are defined. The method can be applied only to flat surfaces that can reflect the image of the chart scale pattern.
Document History
March 27, 2018
Anodizing of aluminium and its alloys – Visual determination of image clarity of anodic oxidation coatings – Chart scale method (ISO 10215:2018)
ISO 10215:2018 specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and its alloys, using a chart scale and a lightness scale, which are defined. The...
DS/EN ISO 10215
October 4, 2010
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method
This International Standard specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys using a chart scale and a lightness scale, which...
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method (ISO/FDIS 10215:2010)
This International Standard specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys using a chart scale and a lightness scale, which...
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method (ISO/DIS 10215:2009)
This International Standard specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys using a chart scale and a lightness scale, which...