DS/EN ISO 11296-1

Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 1: General (ISO 11296-1:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 March 2018
Status: active
Page Count: 30
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

ISO 11296-1:2018 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are operated as gravity systems and subjected to a maximum surcharge pressure of 0,5 bar[1]. It is applicable to pipes and fittings, as manufactured, as well as to the installed lining system. It is not applicable to the existing pipeline or any non-structural sprayed coatings or annular filler. ISO 11296-1:2018 gives the general requirements common to all relevant renovation techniques. [1] 1 bar = 0,1 MPa = 0,1 N/mm2 = 105 N/m2.

Document History

DS/EN ISO 11296-1
March 27, 2018
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 1: General (ISO 11296-1:2018)
ISO 11296-1:2018 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are...
August 11, 2011
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 1: General
ISO 11296-1:2009 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are...
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks -- Part 1: General (ISO/DIS 11296-1:2017)
This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks , which are...
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 1: General (ISO 11296-1:2009)
This part of ISO 11296 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which...
Advertisement