DS/EN ISO 11296-1

Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 1: General

inactive
Organization: DS
Publication Date: 11 August 2011
Status: inactive
Page Count: 30
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

ISO 11296-1:2009 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are operated as gravity systems and subjected to a maximum surcharge pressure of 0,5 bar. It is applicable to pipes and fittings as manufactured, as well as to the installed plastics lining system; it is not applicable to the existing pipeline or any annular filler.

Document History

March 27, 2018
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 1: General (ISO 11296-1:2018)
ISO 11296-1:2018 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are...
DS/EN ISO 11296-1
August 11, 2011
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 1: General
ISO 11296-1:2009 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are...
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks -- Part 1: General (ISO/DIS 11296-1:2017)
This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks , which are...
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 1: General (ISO 11296-1:2009)
This part of ISO 11296 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which...
Advertisement