DSF/FPREN 61869-14
Instrument Transformers – Part 14: Specific Requirements for DC Current Transformers
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 44 |
scope:
This International Standard is applicable to newly manufactured current transformers used for measuring, protection and/or control applications in DC Power systems with a voltage above 1 kV. The general configuration of a low power instrument transformer is described in the figure 601 of IEC 61869-6.
Document History
DSF/FPREN 61869-14
Instrument Transformers – Part 14: Specific Requirements for DC Current Transformers
This International Standard is applicable to newly manufactured current transformers used for measuring, protection and/or control applications in DC Power systems with a voltage above 1 kV. The...
Instrument Transformers - Part 14: Specific Requirements for DC Current Transformers
This International Standard is applicable to newly manufactured current transformers used for measuring, protection and/or control applications in DC Power systems with a voltage above 1 kV. The...