DSF/FprEN 61869-14
Instrument Transformers - Part 14: Specific Requirements for DC Current Transformers
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 35 |
scope:
This International Standard is applicable to newly manufactured current transformers used for measuring, protection and/or control applications in DC Power systems with a voltage above 1 kV. The general configuration of a low power instrument transformer is described in the figure 601 of IEC 61869-6.
Document History
Instrument Transformers – Part 14: Specific Requirements for DC Current Transformers
This International Standard is applicable to newly manufactured current transformers used for measuring, protection and/or control applications in DC Power systems with a voltage above 1 kV. The...
DSF/FprEN 61869-14
Instrument Transformers - Part 14: Specific Requirements for DC Current Transformers
This International Standard is applicable to newly manufactured current transformers used for measuring, protection and/or control applications in DC Power systems with a voltage above 1 kV. The...