DS/EN ISO 13408-2

Aseptic processing of health care products – Part 2: Sterilizing filtration (ISO 13408-2:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 March 2018
Status: active
Page Count: 50
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

ISO 13408-2:2018 specifies requirements for sterilizing filtration as part of aseptic processing of health care products conducted in accordance with ISO 13408‑1. It also offers guidance to filter users concerning general requirements for set-up, validation and routine operation of a sterilizing filtration process. ISO 13408-2:2018 is not applicable to removal of viruses. Sterilizing filtration is not applicable to fluids that intentionally contain particles larger than the pore size of the filter (e.g. bacterial whole-cell vaccines). ISO 13408-2:2018 is not applicable to high efficiency particulate air (HEPA) filters. ISO 13408-2:2018 does not specify requirements for the development, validation and routine control of a process for removing the causative agents of spongiform encephalopathies such as scrapie, bovine spongiform encephalopathy and Creutzfeldt-Jakob disease. Specific recommendations have been produced in particular countries for the processing of materials potentially contaminated with these agents.

Document History

DS/EN ISO 13408-2
March 26, 2018
Aseptic processing of health care products – Part 2: Sterilizing filtration (ISO 13408-2:2018)
ISO 13408-2:2018 specifies requirements for sterilizing filtration as part of aseptic processing of health care products conducted in accordance with ISO 13408‑1. It also offers guidance to filter...
August 16, 2011
Aseptic processing of health care products – Part 2: Filtration
ISO 13408-2:2003 specifies requirements for sterilizing filtration as part of aseptic processing of health care products. It also offers guidance to filter users concerning general requirements for...
Aseptic processing of health care products – Part 2: Sterilizing filtration (ISO/FDIS 13408-2:2017)
1.1 Inclusions This part of ISO 13408 specifies requirements for sterilizing filtration as part of aseptic processing of health care products conducted in accordance with ISO 13408-1. It also offers...
Aseptic processing of health care products - Part 2: Filtration (ISO 13408-2:2003)
This part of ISO 13408 specifies requirements for sterilizing filtration as part of aseptic processing of health care products. It also offers guidance to filter users concerning general requirements...
Advertisement