DS/EN ISO 13408-2

Aseptic processing of health care products – Part 2: Filtration

inactive
Organization: DS
Publication Date: 16 August 2011
Status: inactive
Page Count: 26
ICS Code (Pharmaceutics in general): 11.120.01
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

ISO 13408-2:2003 specifies requirements for sterilizing filtration as part of aseptic processing of health care products. It also offers guidance to filter users concerning general requirements for set-up, validation and routine operation of a sterilizing filtration process, to be used for aseptic processing of health care products. ISO 13408-2:2003 is not applicable to removal of viruses. Sterilizing filtration is not applicable to fluids containing particles as effective ingredient larger than the pore size of a filter (e.g. bacterial whole-cell vaccines).

Document History

March 26, 2018
Aseptic processing of health care products – Part 2: Sterilizing filtration (ISO 13408-2:2018)
ISO 13408-2:2018 specifies requirements for sterilizing filtration as part of aseptic processing of health care products conducted in accordance with ISO 13408‑1. It also offers guidance to filter...
DS/EN ISO 13408-2
August 16, 2011
Aseptic processing of health care products – Part 2: Filtration
ISO 13408-2:2003 specifies requirements for sterilizing filtration as part of aseptic processing of health care products. It also offers guidance to filter users concerning general requirements for...
Aseptic processing of health care products – Part 2: Sterilizing filtration (ISO/FDIS 13408-2:2017)
1.1 Inclusions This part of ISO 13408 specifies requirements for sterilizing filtration as part of aseptic processing of health care products conducted in accordance with ISO 13408-1. It also offers...
Aseptic processing of health care products - Part 2: Filtration (ISO 13408-2:2003)
This part of ISO 13408 specifies requirements for sterilizing filtration as part of aseptic processing of health care products. It also offers guidance to filter users concerning general requirements...
Advertisement