IEC 62386-222

Digital addressable lighting interface – Part 222: Particular requirements for control gear – Thermal lamp protection (device type 21)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2018
Status: active
Page Count: 34
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.

This document is only applicable to IEC 62386-102:2014 and IEC 62386-102:2014/AMD1:- control gear that implements thermal lamp protection.

NOTE Requirements for testing individual products during production are not included.

Document History

IEC 62386-222
April 1, 2018
Digital addressable lighting interface – Part 222: Particular requirements for control gear – Thermal lamp protection (device type 21)
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC...

References

Advertisement