IEC 62386-207
Digital addressable lighting interface – Part 207: Particular requirements for control gear – LED modules (device type 6)
| Organization: | IEC |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of IEC 62386 specifies a bus system for control by digital signals of electronic ligthing equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.
This document is only applicable to IEC 62386-102:2014 and IEC 62386-102:2014/AMD1:
NOTE Requirements for testing individual products during production are not included.
Document History