IEC 62386-207

Digital addressable lighting interface – Part 207: Particular requirements for control gear – LED modules (device type 6)

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2009
Status: inactive
Page Count: 94
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This International Standard specifies a protocol and test procedures for the control by digital signals of electronic control gear for use on a.c. or d.c. supplies, associated with LED modules.

NOTE Tests in this standard are type tests. Requirements for testing individual control gear during production are not included.

Document History

April 1, 2018
Digital addressable lighting interface – Part 207: Particular requirements for control gear – LED modules (device type 6)
This part of IEC 62386 specifies a bus system for control by digital signals of electronic ligthing equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC...
IEC 62386-207
August 1, 2009
Digital addressable lighting interface – Part 207: Particular requirements for control gear – LED modules (device type 6)
This International Standard specifies a protocol and test procedures for the control by digital signals of electronic control gear for use on a.c. or d.c. supplies, associated with LED modules. NOTE...

References

Advertisement