ASTM International - ASTM F219-96(2013)

Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 3
ICS Code (Wires): 29.060.10
scope:

1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. Chemical analysis of... View More

Document History

March 1, 2018
Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps (Withdrawn 2023)
1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. 1.2 The values...
ASTM F219-96(2013)
May 1, 2013
Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps
1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. 1.2 The values...
May 1, 2009
Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps
1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. 1.2 The values...
December 10, 1996
Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps
1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. 1.2 The values...
December 10, 1996
Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps
1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. 1.2 The values...
Advertisement