CEI EN 62271-1

High-voltage switchgear and controlgear Part 1: Common specifications for alternating current switchgear and controlgear

inactive
Buy Now
Organization: CEI
Publication Date: 1 February 2018
Status: inactive
Page Count: 136
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

This part of IEC 62271 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated voltages above 1 000 V.

This document applies to all high-voltage switchgear and controlgear except as otherwise specified in the relevant IEC standards for the particular type of switchgear and controlgear.

NOTE For the use of this document, high-voltage is defined as the rated voltage above 1 000 V. However, the term medium voltage is commonly used for distribution systems with voltages above 1 kV and generally applied up to and including 52 kV.

Document History

July 1, 2022
High-voltage switchgear and controlgear Part 1: Common specifications for alternating current switchgear and controlgear
A description is not available for this item.
CEI EN 62271-1
February 1, 2018
High-voltage switchgear and controlgear Part 1: Common specifications for alternating current switchgear and controlgear
This part of IEC 62271 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated...
January 1, 2012
High-voltage switchgear and controlgear Part 1: Common specifications
La presente Variante modifica alcuni paragrafi degli articoli 2, 4, 6 e dell’Allegato F per tenere conto dell’aggiunta delle nuove tensioni nominali e delle modifche alle prove a causa della...
February 1, 2010
High-voltage switchgear and controlgear Part 1: Common specifications
La presente Norma si applica all’apparecchiatura di manovra e di comando a corrente alternata, prevista per l’installazione all’interno e all’esterno, per funzionamento a frequenze di esercizio fino...

References

Advertisement