CEI - EN 62271-1/A1
High-voltage switchgear and controlgear Part 1: Common specifications for alternating current switchgear and controlgear
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
Document History
EN 62271-1/A1
July 1, 2022
High-voltage switchgear and controlgear Part 1: Common specifications for alternating current switchgear and controlgear
A description is not available for this item.
February 1, 2018
High-voltage switchgear and controlgear Part 1: Common specifications for alternating current switchgear and controlgear
This part of IEC 62271 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated...
January 1, 2012
High-voltage switchgear and controlgear Part 1: Common specifications
La presente Variante modifica alcuni paragrafi degli articoli 2, 4, 6 e dell’Allegato F per tenere conto dell’aggiunta delle nuove tensioni nominali e delle modifche alle prove a causa della...
February 1, 2010
High-voltage switchgear and controlgear Part 1: Common specifications
La presente Norma si applica all’apparecchiatura di manovra e di comando a corrente alternata, prevista per l’installazione all’interno e all’esterno, per funzionamento a frequenze di esercizio fino...