NEMA - ANSI/NEMA WC 58
Portable and Power Feeder Cables for Use in Mines and Similar Applications
| Organization: | NEMA |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 123 |
scope:
These standards apply to materials, construction, and testing of insulated cables used for the utilization of electrical energy in surface and underground mines and similar applications. Included are portable cables for use in mining machines, dredges, shovels and similar equipment, and mine power cables for use as connections between units of mine distribution systems, and remote control and drill cords for mining and similar applications. The cables are of the following types:
Portable Cables 2,000 Volts or Less
Type W without grounding conductors
Type G with grounding conductors
Type G-GC with grounding conductors and one ground-check conductor
Type G-CGC with grounding conductors and one ground-check conductor in center
Type SC-W without grounding conductors
Type SC-G with grounding conductors
Type SC-GC with grounding conductors and one ground-check conductor
Type SC-CGC with grounding conductors and one ground-check conductor in center
Type PG with single grounding conductor
Type PCG with single grounding conductor and two control conductors
Type SHC-GC multiconductor with two grounding conductors, one ground-check conductor and overall shield
Type SHD multiconductor with individually shielded power conductors, and three grounding conductors
Type SHD-GC multiconductor with individually shielded power conductors, two grounding conductors, one ground-check conductor
Type SHD-CGC with individually shielded power conductors, three grounding conductors, and one ground-check conductor in center
Type SHD-PCG multiconductor with individually shielded power conductors, center grounding conductor, and one or more control conductors
Type SHD Flat multiconductor with individually shielded power conductors, and grounding conductors covered with a conducting extrusion layer
Type SHD-PC multiconductor with individually shielded power conductors, and one shielded ground-check conductor
Type SCE multiconductor with individually shielded power conductors, and two grounding conductors.
Type SCE-GC multiconductor with individually shielded power conductors, two grounding conductors, and one ground-check conductor
Type SCE-CGC multiconductor with individually shielded power conductors, three grounding conductors, and one ground-check conductor in the center
Type SCF-GC with one grounding conductor and one ground-check conductor
Type Flexible remote control and drill cords
Portable Cables 2,001-5,000 Volts (100% Insulation Level)
Type G with grounding conductors
Type SH shielded single conductor
Type SHD with individually shielded power conductors and three grounding conductors
Type SHD-GC with individually shielded power conductors, two grounding conductors, and one ground-check conductor
Type SHD-CGC with individually shielded power conductors, three grounding conductors, and one ground-check conductor in center
Type SHD-PCG multiconductor with individually shielded power conductors, center grounding conductor, and one or more control conductors.
Type SCE multiconductor with individually shielded power conductors, and three grounding conductors
Type SCE-GC multiconductor with individually shielded power conductors, two grounding conductors, and one ground-check conductor
Type SCE-CGC multiconductor with individually shielded power conductors, three grounding conductors, and one ground-check conductor in the center
Portable Cables 5,001-25,000 Volts (100% Insulation Level)
Type SH shielded single conductor
Type SHD with individually shielded power conductors and three grounding conductors
Type SHD-GC with individually shielded power conductors, two grounding conductors, and one ground-check conductor
Type SHD-CGC with individually shielded power conductors, three grounding conductors, and one ground-check conductor in center
Mine Power 2,001-25,000 Volts (100% and 133% Insulation Level)
Type MP with individually shielded power conductors and three grounding conductors
Type MP-GC with individually shielded power conductors, two grounding conductors, and one ground-check conductor
Document History