NAVY - UFGS-26 05 33

DOCKSIDE POWER CONNECTION STATIONS

active, Most Current
Organization: NAVY
Publication Date: 1 January 2007
Status: active
Page Count: 21
scope:

NOTE:

This guide specification covers 600 V and 15 kV dockside power connection stations for use in 480 V, 4160 V, and 13.8 kV ship service and 480 V industrial service electrical distribution systems meeting the requirements of UFC 4-150-02 DESIGN: DOCKSIDE UTILITIES FOR SHIP SERVICE. This specification section shall be referenced in sections 26 11 13 and 26 11 16.00 20 when the power connection stations are to be included as an auxiliary compartment of the switchgear associated with a secondary or primary unit substation being provided for electrical ship service.

Document History

February 1, 2022
DOCKSIDE POWER CONNECTION STATIONS
A description is not available for this item.
UFGS-26 05 33
January 1, 2007
DOCKSIDE POWER CONNECTION STATIONS
NOTE: This guide specification covers 600 V and 15 kV dockside power connection stations for use in 480 V, 4160 V, and 13.8 kV ship service and 480 V industrial service electrical distribution...

References

Advertisement