ISO 3601-3

Fluid power systems — O-rings — Part 3: Quality acceptance criteria

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2005
Status: active
Page Count: 18
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 3601 lays down the quality acceptance criteria of O-rings used in fluid systems, the dimensions of which are standardized in ISO 3601-1, ISO 16031-1 and ISO 16031-2.

This part of ISO 3601 also defines and classifies surface imperfections on O-rings and specifies maximum acceptable limits for these imperfections.

This part of ISO 3601 is also applicable to O-rings to be used in aerospace construction.

Document History

December 1, 2018
Fluid power systems - O-rings - Part 3: Quality acceptance criteria AMENDMENT 1
A description is not available for this item.
ISO 3601-3
November 1, 2005
Fluid power systems — O-rings — Part 3: Quality acceptance criteria
This part of ISO 3601 lays down the quality acceptance criteria of O-rings used in fluid systems, the dimensions of which are standardized in ISO 3601-1, ISO 16031-1 and ISO 16031-2. This part of ISO...
November 1, 2005
Fluid power systems O-rings Part 3: Quality acceptance criteria
This part of ISO 3601 lays down the quality acceptance criteria of O-rings used in fluid systems, the dimensions of which are standardized in ISO 3601-1, ISO 16031-1 and ISO 16031-2. This part of ISO...
January 1, 1987
Fluid Systems - Sealing Devices - O-Rings - Part 3: Quality Acceptance Criteria
A description is not available for this item.

References

Advertisement