ISO 3601-3
Fluid power systems O-rings Part 3: Quality acceptance criteria
| Organization: | ISO |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Seals): | 83.140.50 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This part of ISO 3601 lays down the quality acceptance criteria of O-rings used in fluid systems, the dimensions of which are standardized in ISO 3601-1, ISO 16031-1 and ISO 16031-2.
This part of ISO 3601 also defines and classifies surface imperfections on O-rings and specifies maximum acceptable limits for these imperfections.
This part of ISO 3601 is also applicable to O-rings to be used in aerospace construction.
Document History