ISO 13259

Thermoplastics piping systems for underground non-pressure applications - Test method for leaktightness of elastomeric sealing ring type joints

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2018
Status: inactive
Page Count: 16
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies a test method for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems.

Unless otherwise specified in the referring standard, the tests are carried out at the following basic test pressures:

- p1: internal negative air pressure (partial vacuum);

- p2: a low internal hydrostatic pressure;

- p3: a higher internal hydrostatic pressure.

It also describes the following four test conditions under which the tests are performed:

a) Condition A: without any additional diametric or angular deflection;

b) Condition B: with diametric deflection;

c) Condition C: with angular deflection;

d) Condition D: with simultaneous angular and diametric deflection.

The applicable selection of the test pressure(s) and the test condition(s) is specified in the referring standard.

Document History

July 1, 2020
Thermoplastics piping systems for underground non-pressure applications — Test method for leaktightness of elastomeric sealing ring type joints
This document specifies a test method for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. Unless otherwise specified in...
ISO 13259
April 1, 2018
Thermoplastics piping systems for underground non-pressure applications - Test method for leaktightness of elastomeric sealing ring type joints
This document specifies a test method for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. Unless otherwise specified in...
May 15, 2010
Thermoplastics piping systems for underground non-pressure applications — Test method for leaktightness of elastomeric sealing ring type joints
This International Standard specifies three basic test pressures for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems....

References

Advertisement