ISO 13259
Thermoplastics piping systems for underground non-pressure applications — Test method for leaktightness of elastomeric sealing ring type joints
| Organization: | ISO |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document specifies a test method for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems.
Unless otherwise specified in the referring standard, the tests are carried out at the following basic test pressures:
- p1: internal negative air pressure (partial vacuum);
- p2: a low internal hydrostatic pressure;
- p3: a higher internal hydrostatic pressure.
It also describes the following four test conditions under which the tests are performed:
a) Condition A: without any additional diametric or angular deflection;
b) Condition B: with diametric deflection;
c) Condition C: with angular deflection;
d) Condition D: with simultaneous angular and diametric deflection.
The applicable selection of the test pressure(s) and the test condition(s) is/are specified in the referring standard.
Document History