DSF/PREN ISO 19085-11
Woodworking machines – Safety – Part 11: Combined machines (ISO/DIS 19085-11:2018)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Woodworking machines): | 79.120.10 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This part of ISO 19085 gives the safety requirements and measures for stationary and displaceable combined woodworking machines, having at least two separately usable working units and with manual loading and unloading of the workpiece, hereinafter referred to as "machines". The integrated working units can be only - a sawing unit, - a moulding unit and/or - a planing unit. The machines are designed to cut solid wood and material with similar physical characteristics to wood. NOTE 1 - For the definitions of stationary and displaceable machines see ISO 19085-1:2017, 3.4 and 3.5. This part of ISO 19085 deals with all significant hazards, hazardous situations and events as listed in Clause 4, relevant to the machines, when operated, adjusted and maintained as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. Also, transport, assembly, dismantling, disabling and scrapping phases have been taken into account. NOTE 2 - For relevant but not significant hazards, e.g. sharp edges of the machine frame, see ISO 12100:2010. This part of ISO 19085 does apply to machines also equipped with the devices/additional working units listed in ISO 19085-5:2017, clause 1, ISO 19085-6: 2017, clause 1, and ISO 19085-7: 2017, clause 1, and ISO 19085-9: 2017, clause 1. This part of ISO 19085 does not apply to: a) combined machines which consist only of a planing unit and a mortising unit; NOTE 3 - Such machines are dealt with in ISO 19085-7. b) combined machines incorporating a band saw unit; c) machines with a mortising unit with a separate drive other than the planing unit drive. d) machines intended for use in potentially explosive atmosphere; e) machines manufactured before the date of its publication as an international standard.
Document History