DSF/PREN ISO 19085-11

Woodworking machines – Safety – Part 11: Combined machines (ISO/DIS 19085-11:2022)

pending
Organization: DS
Status: pending
Page Count: 37
ICS Code (Woodworking machines): 79.120.10
ICS Code (Safety of machinery): 13.110
scope:

This document specifies the safety requirements and measures for combined woodworking machines (defined in 3.1), capable of continuous production use, with manual loading and unloading of the workpiece and hereinafter referred to also as "machines". The machines are designed to cut solid wood and material with similar physical characteristics to wood. It deals with all significant hazards, hazardous situations and events, listed in Annex A, relevant to the machines, when operated, adjusted and maintained as intended and under the conditions foreseen by the manufacturer; reasonably foreseeable misuse has been considered too. Transport, assembly, dismantling, disabling and scrapping phases have also been taken into account. This document does apply to machines also equipped with the devices/additional working units listed in the Scopes of ISO 19085 5:202x, ISO 19085 6:202x, ISO 19085-7:202x and ISO 19085-9:202x. This document does not apply to: a) machines incorporating only a planing unit and a mortising device; NOTE - Such machines are dealt with in ISO 19085-7:202x. b) combined machines incorporating a band saw unit; c) machines with a mortising unit with a separate drive other than the planing unit drive; d) machines intended for use in potentially explosive atmosphere; e) machines manufactured before the date of its publication as an International Standard.

Document History

April 14, 2020
Woodworking machines – Safety – Part 11: Combined machines (ISO 19085-11:2020)
This document gives the safety requirements and measures for stationary and displaceable combined woodworking machines, having at least two separately usable working units and with manual loading and...
DSF/PREN ISO 19085-11
Woodworking machines – Safety – Part 11: Combined machines (ISO/DIS 19085-11:2022)
This document specifies the safety requirements and measures for combined woodworking machines (defined in 3.1), capable of continuous production use, with manual loading and unloading of the...
Woodworking machines – Safety – Part 11: Combined machines (ISO/DIS 19085-11:2018)
This part of ISO 19085 gives the safety requirements and measures for stationary and displaceable combined woodworking machines, having at least two separately usable working units and with manual...
Woodworking machines – Safety – Part 11: Combined machines (ISO/FDIS 19085-11:2019)
This part of ISO 19085 gives the safety requirements and measures for stationary and displaceable combined woodworking machines, having at least two separately usable working units and with manual...
Advertisement