DS/IEC 62055-41

Electricity metering – Payment systems – Part 41: Standard transfer specification (STS) – Application layer protocol for one-way token carrier systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 April 2018
Status: active
Page Count: 123
ICS Code (Application layer): 35.100.70
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electricity supply systems): 91.140.50
scope:

NEW!IEC 62055-41:2018 is available as IEC 62055-41:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 62055-41:2018 specifies the application layer protocol of the standard transfer specification (STS) used for transferring units of credit and other management information from a point of sale (POS) system to an STS-compliant payment meter in a one-way token carrier system. It is primarily intended for application with electricity payment meters without a tariff employing energy-based tokens, but may also have application with currency-based token systems and for services other than electricity. It is intended for use by manufacturers of payment meters that have to accept tokens that comply with the STS and also by manufacturers of POS systems that have to produce STS-compliant tokens and is to be read in conjunction with IEC 62055-5x series. This third edition cancels and replaces the second edition of IEC 62055-41, issued in 2014. It constitutes a technical revision. The main technical changes with regard to the previous edition are as follows: - currency transfer tokens for electricity, water, gas and time metering; - finer resolution for gas and time credit transfer; - common code PAN for 2 and 4 digit manufacturer codes; - reserved MfrCode values for certification and testing purposes; - provision for DLMS/COSEM as a virtual token carrier type; - addition of DKGA04, an advanced key derivation function from 160-bit VendingKey; - withdrawal of DES for EA09 and TDES for DKGA03 cryptographic algorithms, but DES for DKGA02 remains in use; - addition of MISTY1 cryptographic algorithm using a 128-bit DecoderKey with supporting key change tokens; - transfer of SGC values to the meter via key change tokens; ...

Document History

DS/IEC 62055-41
April 4, 2018
Electricity metering – Payment systems – Part 41: Standard transfer specification (STS) – Application layer protocol for one-way token carrier systems
NEW!IEC 62055-41:2018 is available as IEC 62055-41:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 23, 2014
Electricity metering – Payment systems – Part 41: Standard transfer specification (STS) – Application layer protocol for one-way token carrier systems
This part of IEC 62055 specifies the application layer protocol of the STS for transferring units of credit and other management information from a point of sale (POS) system to an STScompliant...
IEC 62055-41 ED3: Electricity metering – Payment systems – Part 41: Standard transfer specification (STS) – Application layer protocol for one-way token carrier systems
This part of IEC 62055 specifies the application layer protocol of the STS for transferring units of credit and other management information from a point of sale (POS) system to an STS-compliant...
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
A description is not available for this item.
Advertisement