DSF/IEC 62055-41 Ed. 2.0 - 13/1530/CDV

Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems

pending
Organization: DS
Status: pending
Page Count: 111

Document History

April 4, 2018
Electricity metering – Payment systems – Part 41: Standard transfer specification (STS) – Application layer protocol for one-way token carrier systems
NEW!IEC 62055-41:2018 is available as IEC 62055-41:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 23, 2014
Electricity metering – Payment systems – Part 41: Standard transfer specification (STS) – Application layer protocol for one-way token carrier systems
This part of IEC 62055 specifies the application layer protocol of the STS for transferring units of credit and other management information from a point of sale (POS) system to an STScompliant...
IEC 62055-41 ED3: Electricity metering – Payment systems – Part 41: Standard transfer specification (STS) – Application layer protocol for one-way token carrier systems
This part of IEC 62055 specifies the application layer protocol of the STS for transferring units of credit and other management information from a point of sale (POS) system to an STS-compliant...
DSF/IEC 62055-41 Ed. 2.0 - 13/1530/CDV
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
A description is not available for this item.
Advertisement