DSF/PREN ISO 18541-1

Pigments, dyestuffs and extenders – Terminology – Part 1: General terms (ISO/DIS 18451-1:2018)

inactive
Organization: DS
Status: inactive
Page Count: 62
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
ICS Code (Pigments and extenders): 87.060.10
scope:

This part of ISO 18451 defines terms that are used in the field of pigments, dyestuffs and extenders. For some terms, reference is made to ISO 4618 in which also terms and definitions for colourants are given, relating to their use in coating materials. In addition to terms in English and French (two of the three official ISO languages), this part of ISO 18451 gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions. NOTE - Those terms that are defined elsewhere in this part of ISO 18451 are shown in italics.

Document History

July 5, 2021
Road vehicles – Standardized access to automotive repair and maintenance information (RMI) – Part 1: General information and use case definition (ISO 18541-1:2021)
This document provides a general overview and structure of each part of ISO 18541. This document also describes the use cases applicable to the standardized access to automotive RMI. The use cases...
November 11, 2014
Road vehicles – Standardized access to automotive repair and maintenance information (RMI) – Part 1: General information and use case definition
This part of the CEN standard includes "General Information" which provides a general overview and structure about each part of the CEN standard. It also specifies Repair and Maintenance Information...
Road vehicles – Standardized access to automotive repair and maintenance information (RMI) – Part 1: General information and use case definition (ISO/DIS 18541-1:2020)
This document provides a general overview and structure of each part of ISO 18541. This document also describes the use cases applicable to the standardized access to automotive RMI. The use cases...
DSF/PREN ISO 18541-1
Pigments, dyestuffs and extenders – Terminology – Part 1: General terms (ISO/DIS 18451-1:2018)
This part of ISO 18451 defines terms that are used in the field of pigments, dyestuffs and extenders. For some terms, reference is made to ISO 4618 in which also terms and definitions for colourants...
Road vehicles - Standardized access to automotive repair and maintenance information (RMI) - Part 1: General information and use case definition (ISO/DIS 18541-1:2012)
ISO 18541 is structured into four parts: - Part 1: General information and use case definition - Part 2: Technical requirements - Part 3: Functional user interface requirements - Part 4: Conformance...
Road vehicles - Standardized access to automotive repair and maintenance information (RMI) - Part 1: General information and use case definition (ISO/FDIS 18541-1:2013)
This part of the CEN standard includes "General Information" which provides a general overview and structure about each part of the CEN standard. It also specifies Repair and Maintenance Information...
Advertisement