DS/EN ISO 18541-1

Road vehicles – Standardized access to automotive repair and maintenance information (RMI) – Part 1: General information and use case definition

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 November 2014
Status: active
Page Count: 54
ICS Code (Diagnostic, maintenance and test equipment): 43.180
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of the CEN standard includes "General Information" which provides a general overview and structure about each part of the CEN standard. It also specifies Repair and Maintenance Information (RMI) related "Use Case definition" related to the standardized access to an RMI system used in a repair shop environment. Reading part 1 of the CEN standard will provide a good overview about the entire standard and how it applies to the automotive industry.

Document History

July 5, 2021
Road vehicles – Standardized access to automotive repair and maintenance information (RMI) – Part 1: General information and use case definition (ISO 18541-1:2021)
This document provides a general overview and structure of each part of ISO 18541. This document also describes the use cases applicable to the standardized access to automotive RMI. The use cases...
DS/EN ISO 18541-1
November 11, 2014
Road vehicles – Standardized access to automotive repair and maintenance information (RMI) – Part 1: General information and use case definition
This part of the CEN standard includes "General Information" which provides a general overview and structure about each part of the CEN standard. It also specifies Repair and Maintenance Information...
Road vehicles – Standardized access to automotive repair and maintenance information (RMI) – Part 1: General information and use case definition (ISO/DIS 18541-1:2020)
This document provides a general overview and structure of each part of ISO 18541. This document also describes the use cases applicable to the standardized access to automotive RMI. The use cases...
Pigments, dyestuffs and extenders – Terminology – Part 1: General terms (ISO/DIS 18451-1:2018)
This part of ISO 18451 defines terms that are used in the field of pigments, dyestuffs and extenders. For some terms, reference is made to ISO 4618 in which also terms and definitions for colourants...
Road vehicles - Standardized access to automotive repair and maintenance information (RMI) - Part 1: General information and use case definition (ISO/DIS 18541-1:2012)
ISO 18541 is structured into four parts: - Part 1: General information and use case definition - Part 2: Technical requirements - Part 3: Functional user interface requirements - Part 4: Conformance...
Road vehicles - Standardized access to automotive repair and maintenance information (RMI) - Part 1: General information and use case definition (ISO/FDIS 18541-1:2013)
This part of the CEN standard includes "General Information" which provides a general overview and structure about each part of the CEN standard. It also specifies Repair and Maintenance Information...

References

Advertisement