FORD WSS-M2C217-A1

OIL, ENGINE, GASOLINE, GF-5 PLUS, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 16 March 2018
Status: inactive
Page Count: 9
scope:

These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle manufacturing and service operations.

Document History

January 27, 2022
OIL, ENGINE, GASOLINE, GF-5 PLUS, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
March 27, 2019
OIL, ENGINE, GASOLINE, GF-5 PLUS, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
FORD WSS-M2C217-A1
March 16, 2018
OIL, ENGINE, GASOLINE, GF-5 PLUS, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...

References

Advertisement