FORD - WSS-M2C217-A1
OIL, ENGINE, GASOLINE, GF-5 PLUS, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 27 January 2022 |
| Status: | active |
| Page Count: | 10 |
scope:
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle manufacturing and service operations.
Document History
WSS-M2C217-A1
January 27, 2022
OIL, ENGINE, GASOLINE, GF-5 PLUS, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
March 27, 2019
OIL, ENGINE, GASOLINE, GF-5 PLUS, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
March 16, 2018
OIL, ENGINE, GASOLINE, GF-5 PLUS, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...