FORD WSS-M1P83-E1
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 13 December 2017 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification defines the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for the decoration and protection of acrylonitrile butadiene styrene (ABS) or polycarbonate/acrylo
Document History
FORD WSS-M1P83-E1
December 13, 2017
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
January 22, 2015
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
November 5, 2014
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.