FORD WSS-M1P83-E1

ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 22 January 2015
Status: inactive
Page Count: 6
scope:

This specification defines the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for the decoration and protection of acrylonitrile butadiene styrene (ABS) or polycarbonate/acrylonitrile butadiene styrene (PC/ABS) or filled nylon (PA) parts.

Document History

December 13, 2017
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
FORD WSS-M1P83-E1
January 22, 2015
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
November 5, 2014
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.

References

Advertisement