FORD WSS-M21P30-A2

CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 22 March 2019
Status: inactive
Page Count: 10
scope:

The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel or hot dip aluminized steel tube.

Document History

May 9, 2022
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
FORD WSS-M21P30-A2
March 22, 2019
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
July 14, 2011
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
July 14, 2011
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
October 26, 2004
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel or hot...
July 24, 2002
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER ELECTRO-PLATED ZINC COATED STEEL TUBE
1. SCOPE The material defined by this specification is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel...
May 6, 2002
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER A ZINC/ALUMINUM ALLOY COATED STEEL TUBE
1. SCOPE The material defined by this specification is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel...

References

Advertisement