FORD - WSS-M21P30-A2
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 14 July 2011 |
| Status: | inactive |
| Page Count: | 8 |
scope:
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel or hot dip aluminized steel tube.
Document History
May 9, 2022
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
March 22, 2019
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
WSS-M21P30-A2
July 14, 2011
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
July 14, 2011
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
October 26, 2004
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER ELECTRO-PLATED ZINC COATED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel or hot...
July 24, 2002
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER ELECTRO-PLATED ZINC COATED STEEL TUBE
1. SCOPE
The material defined by this specification is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel...
May 6, 2002
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER A ZINC/ALUMINUM ALLOY COATED STEEL TUBE
1. SCOPE The material defined by this specification is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel...