FORD WSS-M4D1052-B1
POLYCARBONATE (PC), OPTICAL GRADE, HIGH MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 6 March 2018 |
| Status: | active |
| Page Count: | 10 |
scope:
The material defined by this specification is a thermoplastic injected molded compound based on polycarbonate. These are non UV-stable materials.
Document History
February 3, 2023
POLYCARBONATE (PC), OPTICAL GRADE, HIGH MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injected molded compound based on polycarbonate. These are non UV-stable materials.
FORD WSS-M4D1052-B1
March 6, 2018
POLYCARBONATE (PC), OPTICAL GRADE, HIGH MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injected molded compound based on polycarbonate. These are non UV-stable materials.