FORD - WSS-M4D1052-B1
POLYCARBONATE (PC), OPTICAL GRADE, HIGH MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 3 February 2023 |
| Status: | active |
| Page Count: | 10 |
scope:
The material defined by this specification is a thermoplastic injected molded compound based on polycarbonate. These are non UV-stable materials.
Document History
WSS-M4D1052-B1
February 3, 2023
POLYCARBONATE (PC), OPTICAL GRADE, HIGH MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injected molded compound based on polycarbonate. These are non UV-stable materials.
March 6, 2018
POLYCARBONATE (PC), OPTICAL GRADE, HIGH MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injected molded compound based on polycarbonate. These are non UV-stable materials.