CENELEC - EN 61347-2-13

Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2014
Status: active
Page Count: 30
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can deviate from the supply frequency, associated with LED modules.

Controlgear for LED modules specified in this standard are designed to provide constant voltage or current at SELV or higher voltages. Deviations from the pure voltage and current types do not exclude the gear from this standard.

The annexes of IEC 61347-1 which are applicable according to this Part 2-13 and using the word "lamp" are understood to also comprise LED modules.

Particular requirements for SELV controlgear are given in Annex I.

Performance requirements are covered by IEC 62384.

Plug-in controlgear, being part of the luminaire, are covered as for built-in controlgear by the additional requirements of the luminaire standard.

Document History

EN 61347-2-13
October 1, 2014
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can...
October 1, 2014
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can...
August 20, 2006
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and at an output...
August 20, 2006
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
A description is not available for this item.

References

Advertisement