CENELEC - EN 61347-2-13

Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules

inactive
Organization: CENELEC
Publication Date: 20 August 2006
Status: inactive
Page Count: 44
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and at an output frequency which can deviate from the supply frequency, associated with LED modules.

Controlgear for LED modules specified in this standard are designed to provide constant voltage or current at SELV or SELV equivalent or higher voltages.Deviations from the pure voltage and current types do not exclude the gear from this standard.

The annexes of IEC 61347-1 which are applicable according to this Part 2-13 and using the word "lamp" are understood to also comprise LED modules.

Particular requirements for stationary independent SELV controlgear, which are part of the wiring in installations, are given in Annex I.

Performance requirements will be covered by IEC 623841.

Plug-in controlgear, being part of the luminaire, are covered as for built-in controlgear by the additional requirements of the luminaire standard.

1 To be published.

Document History

October 1, 2014
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can...
October 1, 2014
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can...
EN 61347-2-13
August 20, 2006
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and at an output...
August 20, 2006
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
A description is not available for this item.

References

Advertisement