CENELEC - EN IEC 61643-331

Components for low-voltage surge protective devices - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)

inactive
Organization: CENELEC
Publication Date: 1 March 2018
Status: inactive
Page Count: 48
ICS Code (Resistors): 31.040
scope:

This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power line, or telecommunication, or signalling circuits. They are designed to protect apparatus or personnel, or both, from high transient voltages.

This specification applies to MOVs having two electrodes and hybrid overvoltage protection components. This specification also does not apply to mountings and their effect on the MOV's characteristics. Characteristics given apply solely to the MOV mounted only in the ways described for the tests.

Document History

May 1, 2020
Components for low-voltage surge protection - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power lines, or telecommunication, or signalling...
EN IEC 61643-331
March 1, 2018
Components for low-voltage surge protective devices - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power line, or telecommunication, or signalling...
July 1, 2003
Components for low-voltage surge protective devices Part 331: Specification for metal oxide varistors (MOV)
A description is not available for this item.

References

Advertisement