CENELEC - EN 61643-331

Components for low-voltage surge protective devices Part 331: Specification for metal oxide varistors (MOV)

inactive
Organization: CENELEC
Publication Date: 1 July 2003
Status: inactive
Page Count: 22
ICS Code (Resistors): 31.040

Document History

May 1, 2020
Components for low-voltage surge protection - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power lines, or telecommunication, or signalling...
March 1, 2018
Components for low-voltage surge protective devices - Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power line, or telecommunication, or signalling...
EN 61643-331
July 1, 2003
Components for low-voltage surge protective devices Part 331: Specification for metal oxide varistors (MOV)
A description is not available for this item.

References

Advertisement