CEN - EN 12977-3
Thermal solar systems and components - Custom built systems - Part 3: Performance test methods for solar water heater stores
| Organization: | CEN |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Solar energy engineering): | 27.160 |
| ICS Code (Central heating systems): | 91.140.10 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This European Standard specifies test methods for the performance characterization of stores which are intended for use in small custom built systems as specified in EN 12977-1:2018.
Stores tested according to this document are commonly used in solar heating systems. However, the thermal performance of all other thermal stores with water as a storage medium can also be assessed according to the test methods specified in this document.
The document applies to stores with a nominal volume between 50 l and 3 000 l.
This document does not apply to combistores. Performance test methods for solar combistores are specified in EN 12977-4:2018.
Document History