CEN - EN ISO 11296-1
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 1: General
| Organization: | CEN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are operated as gravity systems and subjected to a maximum surcharge pressure of 0,5 bar1). It is applicable to pipes and fittings, as manufactured, as well as to the installed lining system. It is not applicable to the existing pipeline or any non-structural sprayed coatings or annular filler.
This document gives the general requirements common to all relevant renovation techniques.
Document History